CEN - EN ISO 12402-6
Personal flotation devices ‑ Part 6: Special application lifejackets and buoyancy aids ‑ Safety requirements and additional test methods
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 September 2020 |
| Status: | active |
| Page Count: | 36 |
| ICS Code (Lifejackets, buoyancy aids and flotation devices): | 13.340.70 |
scope:
This document specifies the safety requirements and additional test methods for special application lifejackets and buoyancy aids (hereafter named PFD) for adults, children or infants. It is intended to be used in conjunction with ISO 12402‑2:2020, ISO 12402‑3:2020, ISO 12402‑4:2020 and ISO 12402‑5:2020, as applicable.
Document History
EN ISO 12402-6
September 1, 2020
Personal flotation devices ‑ Part 6: Special application lifejackets and buoyancy aids ‑ Safety requirements and additional test methods
This document specifies the safety requirements and additional test methods for special application lifejackets and buoyancy aids (hereafter named PFD) for adults, children or infants. It is intended...
September 1, 2006
Personal flotation devices - Part 6: Special purpose lifejackets and buoyancy aids - Safety requirements and additional test methods
This part of ISO 12402 specifies the safety requirements and additional test methods for special purpose lifejackets and buoyancy aids (hereafter referred to as special purpose devices) in...
September 1, 2006
Personal flotation devices - Part 6: Special purpose lifejackets and buoyancy aids - Safety requirements and additional test methods
A description is not available for this item.