CEN - EN ISO 12402-6

Personal flotation devices - Part 6: Special purpose lifejackets and buoyancy aids - Safety requirements and additional test methods

inactive
Organization: CEN
Publication Date: 1 September 2006
Status: inactive
Page Count: 28
ICS Code (Lifejackets, buoyancy aids and flotation devices): 13.340.70
scope:

This part of ISO 12402 specifies the safety requirements and additional test methods for special purpose lifejackets and buoyancy aids (hereafter referred to as special purpose devices) in combination with the requirements specified in ISO 12402-2 to ISO 12402-5. It applies to special purpose devices for adults generally and for chidren younger than six years partially.

Document History

September 1, 2020
Personal flotation devices ‑ Part 6: Special application lifejackets and buoyancy aids ‑ Safety requirements and additional test methods
This document specifies the safety requirements and additional test methods for special application lifejackets and buoyancy aids (hereafter named PFD) for adults, children or infants. It is intended...
EN ISO 12402-6
September 1, 2006
Personal flotation devices - Part 6: Special purpose lifejackets and buoyancy aids - Safety requirements and additional test methods
This part of ISO 12402 specifies the safety requirements and additional test methods for special purpose lifejackets and buoyancy aids (hereafter referred to as special purpose devices) in...
September 1, 2006
Personal flotation devices - Part 6: Special purpose lifejackets and buoyancy aids - Safety requirements and additional test methods
A description is not available for this item.

References

Advertisement