DS/EN ISO 12402-5
Personal flotation devices – Part 5: Buoyancy aids (level 50) – Safety requirements (ISO 12402-5:2020)
| Organization: | DS |
| Publication Date: | 7 September 2020 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Lifejackets, buoyancy aids and flotation devices): | 13.340.70 |
scope:
This document specifies the safety requirements for buoyancy aids, performance level 50. It is applicable to buoyancy aids for adults and children with a body mass greater than 25 kg only, used in sheltered waters. Buoyancy aids require active participation by the user where help and rescue are close at hand. One-piece and two-piece inherently buoyant floatation suit PFDs are deemed to qualify as special application devices according to ISO 12402-6:2020.
Document History