DS/EN ISO 12402-5
Personal flotation devices – Part 5: Buoyancy aids (level 50) – Safety requirements
inactive
| Organization: | DS |
| Publication Date: | 20 September 2006 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Protective equipment in general): | 13.340.01 |
scope:
This part of EN ISO 12402 specifies the safety requirements for buoyancy aids with a buoyancy of not less than 50 N used in sheltered waters with help and rescue close at hand under such circumstances where more bulky or bouyant devices can impair the user's activity.
Document History
September 7, 2020
Personal flotation devices – Part 5: Buoyancy aids (level 50) – Safety requirements (ISO 12402-5:2020)
This document specifies the safety requirements for buoyancy aids, performance level 50. It is applicable to buoyancy aids for adults and children with a body mass greater than 25 kg only, used in...
July 5, 2010
Personal flotation devices – Part 5: Buoyancy aids (level 50) – Safety requirements
This part of EN ISO 12402 specifies the safety requirements for buoyancy aids with a buoyancy of not less than 50 N used in sheltered waters with help and rescue close at hand under such...
February 19, 2007
Personal flotation devices – Part 5: Buoyancy aids (level 50) – Safety requirements
This part of EN ISO 12402 specifies the safety requirements for buoyancy aids with a buoyancy of not less than 50 N used in sheltered waters with help and rescue close at hand under such...
DS/EN ISO 12402-5
September 20, 2006
Personal flotation devices – Part 5: Buoyancy aids (level 50) – Safety requirements
This part of EN ISO 12402 specifies the safety requirements for buoyancy aids with a buoyancy of not less than 50 N used in sheltered waters with help and rescue close at hand under such...
Personal flotation devices – Part 5: Buoyancy aids (level 50) – Safety requirements (ISO/FDIS 12402-5:2019)
ISO 12402-5 specifies the safety requirements for buoyancy aids with a buoyancy of not less than 50 N used in sheltered waters with help and rescue close at hand under such circumstances where more...
Personal flotation devices - Part 5: Buoyancy aids (level 50) - Safety requirements - Amendment 1 (ISO 12402-5:2006/FDAM 1:2010)
This part of EN ISO 12402 specifies the safety requirements for buoyancy aids with a buoyancy of not less than 50 N used in sheltered waters with help and rescue close at hand under such...
Personal flotation devices - Part 5: Buoyancy aids (level 50) - Safety requirements - Amendment 1 (ISO 12402-5:2006/DAM 1:2008)
This part of EN ISO 12402 specifies the safety requirements for buoyancy aids with a buoyancy of not less than 50 N used in sheltered waters with help and rescue close at hand under such...
Personal flotation devices - Lifejackets, performance - Part 5: Level 50 Safety requirements (German and English version prEN ISO 12402-5:2015) (ISO/DIS 12402-5:2015)
ISO 12402-5 specifies the safety requirements for buoyancy aids with a buoyancy of not less than 50 N used in sheltered waters with help and rescue close at hand under such circumstances where more...