DSF/IEC 60884-3-1 ED1
IEC 60884-3-1 ED1: Plugs and socket-outlets for household and similar purposes – Part 3-1: Particular requirements for socket-outlets incorporating USB power supply
| Organization: | DS |
| Status: | active |
| Page Count: | 29 |
scope:
This clause of Part 1 is applicable except as follows: Replace the 1ˢᵗ paragraph by the following: This part of IEC 60884 applies to fixed or portable socket-outlets for AC only, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and a rated current not exceeding 32 A, intended for household and similar purposes, either indoors or outdoors, incorporating USB power supply. This standard defines the safety and EMC requirements for socket-outlets incorporating USB power supply. Specifications, performance and dimensional requirements of the USB technologies are not covered by this standard. They are defined in the IEC 62680 series.
Document History