DS/IEC 60884-3-1 ED1

Plugs and socket-outlets for household and similar purposes – Part 3-1: Particular requirements for socket-outlets incorporating USB power supply

active, Most Current
Organization: DS
Publication Date: 11 October 2021
Status: active
Page Count: 40
ICS Code (Plugs, socket-outlets, couplers): 29.120.30
scope:

IEC 60884-3-1:2021 applies to fixed or portable socket-outlets for AC only, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and a rated current not exceeding 32 A, intended for household and similar purposes, either indoors or outdoors, incorporating USB power supply. This document defines the safety and EMC requirements for socket-outlets incorporating USB power supply. Specifications, performance and dimensional requirements of the USB technologies are not covered by this document; they are defined in the relevant part(s) of IEC 62680.

Document History

DS/IEC 60884-3-1 ED1
October 11, 2021
Plugs and socket-outlets for household and similar purposes – Part 3-1: Particular requirements for socket-outlets incorporating USB power supply
IEC 60884-3-1:2021 applies to fixed or portable socket-outlets for AC only, with or without earthing contact, with a rated voltage greater than 50 V but not exceeding 440 V and a rated current not...
IEC 60884-3-1 ED1: Plugs and socket-outlets for household and similar purposes – Part 3-1: Particular requirements for socket-outlets incorporating USB power supply
This clause of Part 1 is applicable except as follows: Replace the 1ˢᵗ paragraph by the following: This part of IEC 60884 applies to fixed or portable socket-outlets for AC only, with or without...
Advertisement