ICEA S-76-474

Standard for Neutral Supported Power Cable Assemblies with Weather Resistant Extruded Insulation Rated 600 Volts

active, Most Current
Buy Now
Organization: ICEA
Publication Date: 1 January 2020
Status: active
Page Count: 35
scope:

This standard applies to the materials, constructions, and testing of assemblies or single conductors intended for field lashing, of extruded dielectric insulated electric current carrying phase conductors and bare or covered neutral electrical conductors used as weather resistant wires and cables suspended from supporting structures for the overhead distribution of electrical energy.

This standard is intended to apply to the following multiplexed wire and cable constructions:

Neutral Supported Service Drop Cables, and

Neutral Supported Secondary Distribution Cables.

The use of these service drop and secondary distribution cables is limited to circuits not exceeding 600 volts phase to phase, or 480 volts phase-to-ground, and to a normal service conductor temperature rating of 75 °C or 90 °C.

Document History

ICEA S-76-474
January 1, 2020
Standard for Neutral Supported Power Cable Assemblies with Weather Resistant Extruded Insulation Rated 600 Volts
This standard applies to the materials, constructions, and testing of assemblies or single conductors intended for field lashing, of extruded dielectric insulated electric current carrying phase...
January 1, 2011
NEUTRAL-SUPPORTED POWER CABLE ASSEMBLIES WITH WEATHER-RESISTANT EXTRUDED INSULATION RATED 600 VOLTS
This standard applies to the materials, constructions, and testing of assemblies of extruded dielectric insulated electric current carrying phase conductors and bare or covered neutral electrical...
January 1, 2004
Neutral Supported Power Cable Assemblies with Weather-Resistant Extruded Insulation Rated 600 Volts
This standard applies to the materials, constructions, and testing of assemblies of extruded dielectric insulated electric current canying phase conductors and bare or covered neutral electrical...
January 1, 2000
Neutral-Supported Power Cable Assemblies with Weather-Resistant Extruded Insulation Rated 600 Volts
A description is not available for this item.
January 1, 1991
Neutral-Supported Power Cable Assemblies with Weather-Resistant Extruded Insulation Rated 600 Volts
A description is not available for this item.

References

Advertisement