ICEA S-76-474

Neutral Supported Power Cable Assemblies with Weather-Resistant Extruded Insulation Rated 600 Volts

inactive
Buy Now
Organization: ICEA
Publication Date: 1 January 2004
Status: inactive
Page Count: 34
scope:

This standard applies to the materials, constructions, and testing of assemblies of extruded dielectric insulated electric current canying phase conductors and bare or covered neutral electrical conductors used as weather-resistant wires and cables suspended from supporting structures for the overhead distribution of electrical energy.

This standard is intended to apply to the following multiplexed wire and cable constructions:

Neutral Supported Service Drop Cables, and

Neutral Supported Secondary Distribution Cables.

The use of these service drop and secondary distribution cables is limited to circuits not exceeding 600 volts phase-to-phase, or 480 volts phase-to-ground, and to a normal service conductor temperature rating of 75°C or 90°C .

When reference is made in this publication to an industry standard, that reference is to the standard with the title and date of issue listed in Appendix A. Where a conflict exists between the requirements of this standard and those of a referenced standard, the requirements of this standard shall apply.

In this standard, units are most often expressed in the English System. To convert from an English unit to the appropriate metric unit, multiply the value of the English unit by the appropriate number from Appendix B.

The recommended bending radii for phase conductors and cable assemblies is given in Appendix C.

U.S. customary units, except for temperature, are specified throughout this standard. Approximate International System of Units (SI) equivalents are included for information only.

Document History

January 1, 2020
Standard for Neutral Supported Power Cable Assemblies with Weather Resistant Extruded Insulation Rated 600 Volts
This standard applies to the materials, constructions, and testing of assemblies or single conductors intended for field lashing, of extruded dielectric insulated electric current carrying phase...
January 1, 2011
NEUTRAL-SUPPORTED POWER CABLE ASSEMBLIES WITH WEATHER-RESISTANT EXTRUDED INSULATION RATED 600 VOLTS
This standard applies to the materials, constructions, and testing of assemblies of extruded dielectric insulated electric current carrying phase conductors and bare or covered neutral electrical...
ICEA S-76-474
January 1, 2004
Neutral Supported Power Cable Assemblies with Weather-Resistant Extruded Insulation Rated 600 Volts
This standard applies to the materials, constructions, and testing of assemblies of extruded dielectric insulated electric current canying phase conductors and bare or covered neutral electrical...
January 1, 2000
Neutral-Supported Power Cable Assemblies with Weather-Resistant Extruded Insulation Rated 600 Volts
A description is not available for this item.
January 1, 1991
Neutral-Supported Power Cable Assemblies with Weather-Resistant Extruded Insulation Rated 600 Volts
A description is not available for this item.

References

Advertisement