ASTM International - ASTM D2308-07(2020)

Standard Specification for Thermoplastic Polyethylene Jacket for Electrical Wire and Cable

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2020
Status: inactive
Page Count: 2
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

1.1 This specification covers a thermoplastic jacketing compound for 2 to 35 kV wire and cable, of at least 0.030 in. (0.76 mm) nominal thickness, consisting substantially of pigmented polyethylene.

1.2 In many instances the jacket material cannot be tested unless it has been formed around a conductor or cable. Therefore, tests done on jacketed wire and cable in this specification are solely to determine the relevant property of the jacket material and not to test the jacketed conductor or completed cable.

1.3 Whenever two sets of values are presented, in different units, the values in the first set are to be regarded as standard. The values given in parentheses are mathematical conversions that are provided for information only and are not considered standard.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers a thermoplastic jacketing compound substantially consisting of pigmented polyethylene for use in electrical wires and cables with specified nominal thicknesses and... View More

Document History

ASTM D2308-07(2020)
August 1, 2020
Standard Specification for Thermoplastic Polyethylene Jacket for Electrical Wire and Cable
1.1 This specification covers a thermoplastic jacketing compound for 2 to 35 kV wire and cable, of at least 0.030 in. (0.76 mm) nominal thickness, consisting substantially of pigmented polyethylene....
August 1, 2020
Standard Specification for Thermoplastic Polyethylene Jacket for Electrical Wire and Cable
1.1 This specification covers a thermoplastic jacketing compound for 2 to 35 kV wire and cable, of at least 0.030 in. (0.76 mm) nominal thickness, consisting substantially of pigmented polyethylene....
March 1, 2013
Standard Specification for Thermoplastic Polyethylene Jacket for Electrical Wire and Cable
1.1 This specification covers a thermoplastic jacketing compound for 2 to 35 kV wire and cable, of at least 0.030 in. (0.76 mm) nominal thickness, consisting substantially of pigmented polyethylene....
May 1, 2007
Standard Specification for Thermoplastic Polyethylene Jacket for Electrical Wire and Cable
This specification covers a thermoplastic jacketing compound substantially consisting of pigmented polyethylene for use in electrical wires and cables with specified nominal thicknesses and operating...
March 10, 2002
Standard Specification for Thermoplastic Polyethylene Jacket for Electrical Wire and Cable
1.1 This specification covers a thermoplastic jacketing compound for 2 to 35 kV wire and cable, of at least 0.030 in. (0.76 mm) nominal thickness, consisting substantially of pigmented...
March 10, 2002
Standard Specification for Thermoplastic Polyethylene Jacket for Electrical Wire and Cable
1.1 This specification covers a thermoplastic jacketing compound for 2 to 35 kV wire and cable, of at least 0.030 in. (0.76 mm) nominal thickness, consisting substantially of pigmented...
Advertisement