ASTM International - ASTM D2308-07(2013)
Standard Specification for Thermoplastic Polyethylene Jacket for Electrical Wire and Cable
| Organization: | ASTM International |
| Publication Date: | 1 March 2013 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers a thermoplastic jacketing compound for 2 to 35 kV wire and cable, of at least 0.030 in. (0.76 mm) nominal thickness, consisting substantially of pigmented polyethylene.
1.2 In many instances the jacket material cannot be tested unless it has been formed around a conductor or cable. Therefore, tests done on jacketed wire and cable in this specification are solely to determine the relevant property of the jacket material and not to test the jacketed conductor or completed cable.
1.3 Whenever two sets of values are presented, in different units, the values in the first set are the standard, while those in parentheses are for information only.
abstract:
This specification covers a thermoplastic jacketing compound substantially consisting of pigmented polyethylene for use in electrical wires and cables with specified nominal thicknesses and... View More
Document History