ASTM International - ASTM D3004-08(2020)
Standard Specification for Crosslinked and Thermoplastic Extruded Semi-Conducting, Conductor, and Insulation Shielding Materials
| Organization: | ASTM International |
| Publication Date: | 1 August 2020 |
| Status: | active |
| Page Count: | 2 |
| ICS Code (Semiconducting materials): | 29.045 |
scope:
1.1 This specification covers crosslinked and thermoplastic extruded semi-conducting, conductor, and insulation shielding materials for electrical wires and cables.
1.2 In many instances, the electrical properties of the shielding material are strongly dependent on processing conditions. For this reason, in this specification the material is sampled from cable. Therefore, tests are done on shielded wire in this standard solely to determine the relevant property of the shielding material and not to test the conductor or completed cable.
1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers extruded cross linked and thermoplastic semi-conducting, conductor and insulation shielding materials for electrical wires and cables. The materials covered are not... View More
Document History