ASTM International - ASTM D3004-97

Standard Specification for Extruded Crosslinked and Thermoplastic Semi-Conducting, Conductor and Insulation Shielding Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2002
Status: inactive
Page Count: 2
ICS Code (Semiconducting materials): 29.045
scope:

1.1 This specification covers extruded crosslinked and thermoplastic semi-conducting, conductor and insulation shielding materials for electrical wires and cables.

1.2 The materials covered are not compatible with hydrocarbon derivatives of a swelling or deteriorating nature.

1.3 Whenever two sets of values are presented, in different units, the values in the first set are the standard, while those in parentheses are for information only.

1.4 In many instances, the electrical properties of the shielding material are strongly dependent on processing conditions. For this reason, in this specification the material is sampled from cable. Therefore, tests are done on shielded wire in this standard solely to determine the relevant property of the shielding material and not to test the conductor or completed cable.

Document History

August 1, 2020
Standard Specification for Crosslinked and Thermoplastic Extruded Semi-Conducting, Conductor, and Insulation Shielding Materials
1.1 This specification covers crosslinked and thermoplastic extruded semi-conducting, conductor, and insulation shielding materials for electrical wires and cables. 1.2 In many instances, the...
November 1, 2013
Standard Specification for Crosslinked and Thermoplastic Extruded Semi-Conducting, Conductor and Insulation Shielding Materials
1.1 This specification covers crosslinked and thermoplastic extruded semi-conducting, conductor and insulation shielding materials for electrical wires and cables. 1.2 The values stated in SI units...
May 1, 2008
Standard Specification for Crosslinked and Thermoplastic Extruded Semi-Conducting, Conductor and Insulation Shielding Materials
1.1 This specification covers crosslinked and thermoplastic extruded semi-conducting, conductor and insulation shielding materials for electrical wires and cables. 1.2 The values stated in SI units...
ASTM D3004-97
March 10, 2002
Standard Specification for Extruded Crosslinked and Thermoplastic Semi-Conducting, Conductor and Insulation Shielding Materials
1.1 This specification covers extruded crosslinked and thermoplastic semi-conducting, conductor and insulation shielding materials for electrical wires and cables. 1.2 The materials covered are not...
March 10, 2002
Standard Specification for Extruded Crosslinked and Thermoplastic Semi-Conducting, Conductor and Insulation Shielding Materials
1.1 This specification covers extruded crosslinked and thermoplastic semi-conducting, conductor and insulation shielding materials for electrical wires and cables. 1.2 The materials covered are not...
Advertisement