ASTM International - ASTM D4732-13(2020)
Standard Specification for Cool-Application Filling Compounds for Telecommunications Wire and Cable
| Organization: | ASTM International |
| Publication Date: | 1 August 2020 |
| Status: | active |
| Page Count: | 4 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
1.1 This specification covers a variety of compounds used for filling the air spaces in telecommunications wires and cables (both electrical and fiber optic) for the purpose of preventing water and other undesirable fluids from entering or migrating through the cable structure. (For related standards see Specifications D4730 and D4731.)
1.2 A cool-application compound is a material that has sufficiently low viscosity that it does not require heating.
1.3 The values stated in SI units are to be regarded as standard. The values given in parentheses after SI units are provided for information only and are not considered standard.
1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.
abstract:
This specification covers two types of cool-application compounds used for filling the air spaces in telecommunications wires and cables (both electrical and fiber optic) for the purpose of... View More
Document History