ASTM International - ASTM D4732-02(2008)e1

Standard Specification for Cool-Application Filling Compounds for Telecommunications Wire and Cable

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2008
Status: inactive
Page Count: 4
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

1.1 This specification covers a variety of compounds used for filling the air spaces in telecommunications wires and cables (both electrical and fiber optic) for the purpose of preventing water and other undesirable fluids from entering or migrating through the cable structure. (For related standards see Specifications D 4730 and D 4731.)

1.2 A cool-application compound is a material that has sufficiently low viscosity that it does not require heating.

1.3 The values stated in SI units are to be regarded as standard. The values given in parentheses are mathematical conversions to inch-pound units that are provided for information only and are not considered standard.

abstract:

This specification covers two types of cool-application compounds used for filling the air spaces in telecommunications wires and cables (both electrical and fiber optic) for the purpose of... View More

Document History

August 1, 2020
Standard Specification for Cool-Application Filling Compounds for Telecommunications Wire and Cable
This specification covers two types of cool-application compounds used for filling the air spaces in telecommunications wires and cables (both electrical and fiber optic) for the purpose of...
May 1, 2013
Standard Specification for Cool-Application Filling Compounds for Telecommunications Wire and Cable
This specification covers two types of cool-application compounds used for filling the air spaces in telecommunications wires and cables (both electrical and fiber optic) for the purpose of...
ASTM D4732-02(2008)e1
May 1, 2008
Standard Specification for Cool-Application Filling Compounds for Telecommunications Wire and Cable
This specification covers two types of cool-application compounds used for filling the air spaces in telecommunications wires and cables (both electrical and fiber optic) for the purpose of...
September 10, 2002
Standard Specification for Cool-Application Filling Compounds for Telecommunications Wire and Cable
1.1 This specification covers a variety of compounds used for filling the air spaces in telecommunications wires and cables (both electrical and fiber optic) for the purpose of preventing water and...
February 10, 1998
Standard Specification for Cool-Application Filling Compounds for Telecommunications Wire and Cable
1.1 This specification covers a variety of compounds used for filling the air spaces in telecommunications wires and cables (both electrical and fiber optic) for the purpose of preventing water and...
Advertisement