ASTM International - ASTM ISO/ASTM52915-20

Specification for additive manufacturing file format (AMF) Version 1.2

active
Buy Now
Organization: ASTM International
Publication Date: 1 May 2020
Status: active
Page Count: 15
ICS Code (Other industrial automation systems): 25.040.99
ICS Code (IT applications in industry): 35.240.50
scope:

1.1 This document provides the specification for the Additive Manufacturing File Format (AMF), an interchange format to address the current and future needs of additive manufacturing technology.

1.2 This document specifies the requirements for the preparation, display and transmission for the AMF. When prepared in a structured electronic format, strict adherence to an extensible markup language (XML)(1)2 schema supports standards-compliant interoperability.

Note 1: A W3C XML schema definition (XSD) for the AMF is available from ISO from http://standards.iso.org/iso/52915 and from ASTM from www.astm.org/MEETINGS/images/amf.xsd. An implementation guide for such an XML schema is provided in Annex A1.

1.3 It is recognized that there is additional information relevant to the final part that is not covered by the current version of this document. Suggested future features are listed in Annex A2.

1.4 This document does not specify any explicit mechanisms for ensuring data integrity, electronic signatures and encryptions.

abstract:

This specification provides a framework for an interchange format to address the current and future needs of the additive manufacturing technology. The additive manufacturing file (AMF) may be... View More

Document History

ASTM ISO/ASTM52915-20
May 1, 2020
Specification for additive manufacturing file format (AMF) Version 1.2
1.1 This document provides the specification for the Additive Manufacturing File Format (AMF), an interchange format to address the current and future needs of additive manufacturing technology. 1.2...
April 12, 2016
Standard Specification for Additive Manufacturing File Format (AMF) Version 1.2
1.1 This International Standard provides the specification for the Additive Manufacturing File Format (AMF), an interchange format to address the current and future needs of additive manufacturing...
May 1, 2013
Standard Specification for Additive Manufacturing File Format (AMF) Version 1.1
1.1 This specification describes a framework for an interchange format to address the current and future needs of additive manufacturing technology. For the last three decades, the STL file format...
Advertisement