ASTM International - ASTM ISO/ASTM52915-16

Standard Specification for Additive Manufacturing File Format (AMF) Version 1.2

inactive
Buy Now
Organization: ASTM International
Publication Date: 12 April 2016
Status: inactive
Page Count: 15
ICS Code (Other industrial automation systems): 25.040.99
ICS Code (IT applications in industry): 35.240.50
scope:

1.1 This International Standard provides the specification for the Additive Manufacturing File Format (AMF), an interchange format to address the current and future needs of additive manufacturing technology.

1.2 The AMF may be prepared, displayed and transmitted provided the requirements of this specification are met. When prepared in a structured electronic format, strict adherence to an extensible markup language (XML)(1)2 schema is required to support standards-compliant interoperability.

1.3 A W3C XML schema definition (XSD) for the AMF is available from ISO from http://standards.iso.org/iso/52915 and from ASTM from www.astm.org/MEETINGS/images/amf.xsd. An implementation guide for such an XML schema is provided in Annex A1.

1.4 It is recognized that there is additional information relevant to the final part that is not covered by the current version of this International Standard. Suggested future features are listed in Annex A2.

1.5 This International Standard does not specify any explicit mechanisms for ensuring data integrity, electronic signatures, and encryptions.

abstract:

This specification provides a framework for an interchange format to address the current and future needs of the additive manufacturing technology. The additive manufacturing file (AMF) may be... View More

Document History

May 1, 2020
Specification for additive manufacturing file format (AMF) Version 1.2
1.1 This document provides the specification for the Additive Manufacturing File Format (AMF), an interchange format to address the current and future needs of additive manufacturing technology. 1.2...
ASTM ISO/ASTM52915-16
April 12, 2016
Standard Specification for Additive Manufacturing File Format (AMF) Version 1.2
1.1 This International Standard provides the specification for the Additive Manufacturing File Format (AMF), an interchange format to address the current and future needs of additive manufacturing...
May 1, 2013
Standard Specification for Additive Manufacturing File Format (AMF) Version 1.1
1.1 This specification describes a framework for an interchange format to address the current and future needs of additive manufacturing technology. For the last three decades, the STL file format...
Advertisement