DSF/FPREN 14654-4
Drain and sewer systems outside buildings – Management and control of activities – Part 4: Control of inputs from users
| Organization: | DS |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (External sewage systems): | 93.030 |
scope:
This European Standard establishes the general principles for the management and control of operational activities in drain and sewer systems outside buildings and specifies requirements for development and implementation of work programmes, and the selection of techniques. This document together with EN 14654-1 covers the management and control of inputs from users. It is applicable to drain and sewer systems from the point where wastewater leaves a building, roof drainage system, or paved area, to the point where it is discharged into a wastewater treatment plant or receiving water body. Drains and sewers below buildings are included provided that they do not form part of the drainage system of the building.
Document History