DS/EN 14654-4
Drain and sewer systems outside buildings – Management and control of activities – Part 4: Control of inputs from users
| Organization: | DS |
| Publication Date: | 25 January 2021 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (External sewage systems): | 93.030 |
scope:
This document establishes requirements for the management and control of activities in drain and sewer systems outside buildings and specifies requirements for development and implementation of work programmes, and the selection of techniques. This document together with EN 14654-1:2021 covers the control of inputs from users. It is applicable to drain and sewer systems from the point where wastewater leaves a building, roof drainage system, or paved area, to the point where it is discharged into a wastewater treatment plant or receiving water body. Drains and sewers below buildings are included provided that they do not form part of the drainage system of the building.
Document History