DOD - SMD 5962-94568

MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, SINGLE CHANNEL, DC/DC CONVERTER

active, Most Current
Buy Now
Organization: DOD
Publication Date: 9 September 2020
Status: active
Page Count: 12
scope:

Scope.

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-94568
September 9, 2020
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
December 1, 2011
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
February 18, 2004
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
July 17, 2000
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowered high reliability), class H (high reliability), and class K, (highest...
April 11, 1995
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...
February 28, 1994
MICROCIRCUIT, HYBRID, LINEAR, 12 VOLT, SINGLE CHANNEL, DC/DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...

References

Advertisement