CEN - EN ISO 10434

Bolted bonnet steel gate valves for the petroleum, petrochemical and allied industries

active, Most Current
Organization: CEN
Publication Date: 1 September 2020
Status: active
Page Count: 48
ICS Code (Processing equipment): 75.180.20
scope:

This document specifies the requirements for a heavy-duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion and other service conditions can indicate a need for full port openings, heavy wall sections and large stem diameters.

This document sets forth the requirements for the following gate valve features:

- bolted bonnet;

- outside screw and yoke;

- rising stems;

- non-rising handwheels;

- single or double gate;

- wedge or parallel seating;

- metallic seating surfaces;

- flanged or butt-welding ends.

It covers valves of the nominal sizes DN:

- 25; 32; 40; 50; 65; 80; 100; 150; 200; 250; 300; 350; 400; 450; 500; 600;

corresponding to nominal pipe sizes NPS:

- 1; 1¼; 1½; 2; 2½; 3; 4; 6; 8; 10; 12; 14; 16; 18; 20; 24;

applies for pressure Class designations:

- 150; 300; 600; 900; 1 500; 2 500;

and applies for pressure PN designations:

- 16, 25, 40, 63, 100, 160, 250 and 400.

Document History

EN ISO 10434
September 1, 2020
Bolted bonnet steel gate valves for the petroleum, petrochemical and allied industries
This document specifies the requirements for a heavy-duty series of bolted bonnet steel gate valves for petroleum refinery and related applications where corrosion, erosion and other service...
July 1, 2004
Bolted bonnet steel gate valves for the petroleum, petrochemical and allied industries
A description is not available for this item.

References

Advertisement