NEMA - ANSI C136.15
Roadway and Area Lighting Equipment — Luminaire Field Identification
active, Most Current
Buy Now
| Organization: | NEMA |
| Publication Date: | 1 January 2020 |
| Status: | active |
| Page Count: | 16 |
scope:
The intent of this Standard is to provide a simple, uniform method for identifying the light source type and wattage rating of a luminaire used for roadway and area lighting. The identification method for solid-state lighting will also include lumen value and correlated color temperature.
Document History
ANSI C136.15
January 1, 2020
Roadway and Area Lighting Equipment — Luminaire Field Identification
The intent of this Standard is to provide a simple, uniform method for identifying the light source type and wattage rating of a luminaire used for roadway and area lighting. The identification...
January 1, 2015
Roadway and Area Lighting Equipment — Luminaire Field Identification
The intent of this standard is to provide a simple, uniform method for identifying the type and wattage rating of a luminaire used for roadway and area lighting.
January 1, 2011
For Roadway and Area Lighting Equipment—Luminaire Field Identification
The intent of this standard is to provide a simple, uniform method for identifying the type and wattage rating of a luminaire used for roadway and area lighting.
January 1, 2009
For Roadway and Area Lighting Equipment - High-intensity Discharge and Low-pressure Sodium Lamps in Luminaires - Field Identification
A description is not available for this item.
January 1, 2004
For Roadway and Area Lighting Equipment – High-intensity Discharge and Low-pressure Sodium Lamps in LuminairesField Identification
A description is not available for this item.
January 1, 1986
Roadway Lighting - High- Intensity-Discharge and Low-Pressure Sodium Lamps in Luminaries - Field Identification
A description is not available for this item.
February 27, 1980
Field Identification of High-Intensity-Discharge and Low-Pressure Sodium Lamps in Luminaires Used in Roadway Lighting Equipment
A description is not available for this item.