DIN 65525
Aerospace series - Bolts, hexagon, close tolerance, with MJ-thread, short thread, steel, nominal tensile strength 1100 MPa, for temperatures up to 235 °C; Text in German and English
inactive
| Organization: | DIN |
| Publication Date: | 1 October 2020 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
July 1, 2021
Aerospace series - Bolts, hexagon, close tolerance, with MJ-thread, short thread, steel, nominal tensile strength 1 100 MPa, for temperatures up to 235 °C; Text in German and English
A description is not available for this item.
DIN 65525
October 1, 2020
Aerospace series - Bolts, hexagon, close tolerance, with MJ-thread, short thread, steel, nominal tensile strength 1100 MPa, for temperatures up to 235 °C; Text in German and English
A description is not available for this item.
September 1, 1992
Aerospace; bolts, hexagon, close tolerance, with MJ-thread, short thread, steel, nominal tensile strength 1100 MPa, for temperatures up to 235 °C
A description is not available for this item.