DIN 65525

Aerospace series - Bolts, hexagon, close tolerance, with MJ-thread, short thread, steel, nominal tensile strength 1 100 MPa, for temperatures up to 235 °C; Text in German and English

active, Most Current
Organization: DIN
Publication Date: 1 July 2021
Status: active
Page Count: 20
ICS Code (Bolts, screws, studs): 49.030.20

Document History

DIN 65525
July 1, 2021
Aerospace series - Bolts, hexagon, close tolerance, with MJ-thread, short thread, steel, nominal tensile strength 1 100 MPa, for temperatures up to 235 °C; Text in German and English
A description is not available for this item.
October 1, 2020
Aerospace series - Bolts, hexagon, close tolerance, with MJ-thread, short thread, steel, nominal tensile strength 1100 MPa, for temperatures up to 235 °C; Text in German and English
A description is not available for this item.
September 1, 1992
Aerospace; bolts, hexagon, close tolerance, with MJ-thread, short thread, steel, nominal tensile strength 1100 MPa, for temperatures up to 235 °C
A description is not available for this item.
Advertisement