DS/EN ISO 81060-2

Non-invasive sphygmomanometers – Part 2: Clinical investigation of intermittent automated measurement type – Amendment 1 (ISO 81060-2:2018/Amd 1:2020)

active, Most Current
Buy Now
Organization: DS
Publication Date: 21 September 2020
Status: active
Page Count: 14
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

This document specifies the requirements and methods for the clinical investigation of me equipment used for the intermittent non-invasive automated estimation of the arterial blood pressure by utilizing a cuff. This document is applicable to all sphygmomanometers that sense or display pulsations, flow or sounds for the estimation, display or recording of blood pressure. These sphygmomanometers need not have automatic cuff inflation. This document covers sphygmomanometers intended for use in all patient populations (e.g. all age and weight ranges), and all conditions of use (e.g. ambulatory blood pressure monitoring, stress testing blood pressure monitoring and blood pressure monitors for the home healthcare environment for self-measurement as well as use in a professional healthcare facility). EXAMPLE Automated sphygmomanometer as given in IEC 80601-2-30 undergoing clinical investigation according to this document. This document specifies additional disclosure requirements for the accompanying documents of sphygmomanometers that have passed a clinical investigation according to this document. This document is not applicable to clinical investigations of non-automated sphygmomanometers as given in ISO 81060-1 or invasive blood pressure monitoring equipment as given in IEC 60601-2-34.

Document History

DS/EN ISO 81060-2
September 21, 2020
Non-invasive sphygmomanometers – Part 2: Clinical investigation of intermittent automated measurement type – Amendment 1 (ISO 81060-2:2018/Amd 1:2020)
This document specifies the requirements and methods for the clinical investigation of me equipment used for the intermittent non-invasive automated estimation of the arterial blood pressure by...
December 2, 2019
Non-invasive sphygmomanometers – Part 2: Clinical investigation of intermittent automated measurement type (ISO 81060-2:2018)
This document specifies the requirements and methods for the clinical investigation of me equipment used for the intermittent non-invasive automated estimation of the arterial blood pressure by...
May 9, 2014
Non-invasive sphygmomanometers – Part 2: Clinical investigation of automated measurement type
This part of ISO 81060 specifies the requirements and methods for the CLINICAL INVESTIGATION of ME EQUIPMENT used for the intermittent non-invasive automated estimation of the arterial BLOOD PRESSURE...
Non-invasive sphygmomanometers – Part 2: Clinical investigation of intermittent automated measurement type (ISO 81060-2:2018)
This document specifies the requirements and methods for the clinical investigation of me equipment used for the intermittent non-invasive automated estimation of the arterial blood pressure by...
Non-invasive sphygmomanometers – Part 2: Clinical investigation of intermittent automated measurement type – Amendment 2 (ISO 81060 2:2018/FDAM 2:2023)
This document specifies the requirements and methods for the clinical investigation of me equipment used for the intermittent non-invasive automated estimation of the arterial blood pressure by...
Non-invasive sphygmomanometers – Part 2: Clinical investigation of intermittent automated measurement type (ISO/FDIS 81060-2:2018)
This document specifies the requirements and methods for the CLINICAL INVESTIGATION of ME EQUIPMENT used for the INTERMITTENT non-invasive automated estimation of the arterial BLOOD PRESSURE by...
Non-invasive sphygmomanometers - Part 2: Clinical investigation of automated measurement type (ISO 81060-2:2013)
This part of ISO 81060 specifies the requirements and methods for the CLINICAL INVESTIGATION of ME EQUIPMENT used for the intermittent non-invasive automated estimation of the arterial BLOOD PRESSURE...
Advertisement