DSF/FprEN ISO 81060-2

Non-invasive sphygmomanometers - Part 2: Clinical investigation of automated measurement type (ISO 81060-2:2013)

inactive
Organization: DS
Status: inactive
Page Count: 54
ICS Code (Diagnostic equipment): 11.040.55
scope:

This part of ISO 81060 specifies the requirements and methods for the CLINICAL INVESTIGATION of ME EQUIPMENT used for the intermittent non-invasive automated estimation of the arterial BLOOD PRESSURE by utilizing a CUFF. This part of ISO 81060 is applicable to all SPHYGMOMANOMETERS that sense or display pulsations, flow or sounds for the estimation, display or recording of BLOOD PRESSURE. These SPHYGMOMANOMETERS need not have automatic CUFF inflation. This part of ISO 81060 covers SPHYGMOMANOMETERS intended for use in all PATIENT populations (e.g. all age and weight ranges), and all conditions of use (e.g. ambulatory BLOOD PRESSURE monitoring, stress testing BLOOD PRESSURE monitoring and BLOOD PRESSURE monitors for the HOME HEALTHCARE ENVIRONMENT for selfmeasurement as well as use in a professional healthcare facility).

Document History

September 21, 2020
Non-invasive sphygmomanometers – Part 2: Clinical investigation of intermittent automated measurement type – Amendment 1 (ISO 81060-2:2018/Amd 1:2020)
This document specifies the requirements and methods for the clinical investigation of me equipment used for the intermittent non-invasive automated estimation of the arterial blood pressure by...
December 2, 2019
Non-invasive sphygmomanometers – Part 2: Clinical investigation of intermittent automated measurement type (ISO 81060-2:2018)
This document specifies the requirements and methods for the clinical investigation of me equipment used for the intermittent non-invasive automated estimation of the arterial blood pressure by...
May 9, 2014
Non-invasive sphygmomanometers – Part 2: Clinical investigation of automated measurement type
This part of ISO 81060 specifies the requirements and methods for the CLINICAL INVESTIGATION of ME EQUIPMENT used for the intermittent non-invasive automated estimation of the arterial BLOOD PRESSURE...
Non-invasive sphygmomanometers – Part 2: Clinical investigation of intermittent automated measurement type (ISO 81060-2:2018)
This document specifies the requirements and methods for the clinical investigation of me equipment used for the intermittent non-invasive automated estimation of the arterial blood pressure by...
Non-invasive sphygmomanometers – Part 2: Clinical investigation of intermittent automated measurement type – Amendment 2 (ISO 81060 2:2018/FDAM 2:2023)
This document specifies the requirements and methods for the clinical investigation of me equipment used for the intermittent non-invasive automated estimation of the arterial blood pressure by...
Non-invasive sphygmomanometers – Part 2: Clinical investigation of intermittent automated measurement type (ISO/FDIS 81060-2:2018)
This document specifies the requirements and methods for the CLINICAL INVESTIGATION of ME EQUIPMENT used for the INTERMITTENT non-invasive automated estimation of the arterial BLOOD PRESSURE by...
DSF/FprEN ISO 81060-2
Non-invasive sphygmomanometers - Part 2: Clinical investigation of automated measurement type (ISO 81060-2:2013)
This part of ISO 81060 specifies the requirements and methods for the CLINICAL INVESTIGATION of ME EQUIPMENT used for the intermittent non-invasive automated estimation of the arterial BLOOD PRESSURE...
Advertisement