CEN - EN 266

Wall Coverings in Roll Form - Specification for Textile Wall Coverings

active, Most Current
Organization: CEN
Publication Date: 1 September 2020
Status: active
Page Count: 14
ICS Code (Interior finishing): 91.180
scope:

This document:

- specifies requirements for dimensions, adhesion of yarns and grades of colour fastness to light;

- gives the symbols, to be used for marking purposes, for some of these characteristics and also for matching, methods of application and removal;

- specifies requirements for marking;

- gives the designation system.

The marking requirements of this document are primarily for the information of the consumer and to enable optimum use of the product.

This document applies to textile wallcoverings supplied in rolls for hanging on to walls and ceilings by means of an adhesive covering the whole of the interface between the wallcovering and the support surface.

Excluded from this document are rigid materials, materials not attached or not wholly attached by adhesive, and non-decorative wallcoverings such as wall linings or those with special properties, e.g. thermal or acoustic insulation.

Document History

EN 266
September 1, 2020
Wall Coverings in Roll Form - Specification for Textile Wall Coverings
This document: — specifies requirements for dimensions, adhesion of yarns and grades of colour fastness to light; — gives the symbols, to be used for marking purposes, for some of these...
January 1, 1991
Wall Coverings in Roll Form - Specification for Textile Wall Coverings
A description is not available for this item.

References

Advertisement