GMNA - 9984549
Sealer - Pumpable, Low Bake, High Flow Roof Ditch
| Organization: | GMNA |
| Publication Date: | 1 September 2020 |
| Status: | active |
| Page Count: | 3 |
scope:
This specification details the requirements of a paintable, low bake, high flow sealer that is applied in the paint shop after Electro Deposition Primer (ELPO) bake, and must be capable of robotic application. It must be compatible with production primer surfacer and topcoats systems and exhibit excellent paint appearance and durability, equivalent to the performance of Class 1 exterior topcoat systems.
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
The material must be a smooth and homogeneous mixture free of air, lumps, unmixed particles or foreign materials. It must be capable of being dispensed with standard production pumping and spraying equipment. It must not have a toxic or noxious odor in either the uncured or cured state. In addition, it must not adversely affect those personnel handling it.
The material must adhere to all production Electrocoat (E-Coat) substrates. It must have good durability and not accelerate the corrosion of substrate to which it is applied.
Symbols.
Not applicable.
Applicability.
What is this standard used for? Be specific. Describe component, subsystem, system, vehicle or program. Do not indicate "Not applicable".
Remarks.
None.
Document History