GMNA - 9986309

Sealer, High Bake, Paintable, Powder Primer Compatible Global Ultralight

active, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 September 2020
Status: active
Page Count: 3
scope:

This specification details the requirements of a high bake paintable ultralight sealer that is compatible with powder primer surface. The material is applied in the paint shop after Electrocoat (E-Coat) bake and before the application of primer surfacer. This material must be capable of being either flow brushed or robotically applied and is intended to seal interior and exterior body joints against water, dust, air intrusion and corrosion. The material must be compatible with primer surfacer and topcoat systems and bakes with resulting high appearance requirements.

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

The material must be a smooth and homogeneous mixture free of air, lumps, unmixed particles or foreign materials. It must be capable of being dispensed with approved and validated standard production displacement pumping and robotic application equipment as follows: Single point streaming, flat streaming, swirl, manual tip and flow brushing. It must not have a noxious or toxic odor in either the uncured or cured state. In addition, the material must not adversely affect personnel handling it.

The material must adhere to all approved production E-Coat substrates. It must have good durability and not accelerate the resting of steel over which it is applied.

Symbols.

Not applicable.

Applicability.

Vehicle seam sealing in Paint Shop.

Remarks.

None.

Document History

9986309
September 1, 2020
Sealer, High Bake, Paintable, Powder Primer Compatible Global Ultralight
This specification details the requirements of a high bake paintable ultralight sealer that is compatible with powder primer surface. The material is applied in the paint shop after Electrocoat...
October 1, 2014
Sealer, High Bake, Paintable, Powder Primer Compatible Global Ultralight
This specification details the requirements of a high bake paintable ultralight sealer that is compatible with powder primer surface. The material is applied in the paint shop after E-Coat bake and...
July 1, 2009
Sealer - Pumpable, High Bake, Paintable, Powder Primer Compatible Ultralight
This specification details the requirements of a high bake paintable ultralight sealer that is compatible with powder primer surfacer. The material is applied in the paint shop after E-Coat bake and...

References

Advertisement