ISO 9455-5

Soft soldering fluxes — Test methods — Part 5: Copper mirror test

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2020
Status: active
Page Count: 10
ICS Code (Brazing and soldering): 25.160.50
scope:

This document specifies a qualitative method for assessing the aggressiveness of a flux towards copper.

The test is applicable to all fluxes of type 1 as defined in ISO 9454-1.

Document History

ISO 9455-5
October 1, 2020
Soft soldering fluxes — Test methods — Part 5: Copper mirror test
This document specifies a qualitative method for assessing the aggressiveness of a flux towards copper. The test is applicable to all fluxes of type 1 as defined in ISO 9454-1.
January 1, 1992
Soft Soldering Fluxes - Test Methods - Part 5: Copper Mirror Test First Edition (CEN EN 29455-5: 1993)
A description is not available for this item.
January 1, 1992
Soft Soldering Fluxes - Test Methods - Part 5: Copper Mirror Test First Edition (CEN EN 29455-5: 1993)
This part of ISO 9455 specifies a qualitative method for assessing the aggressiveness of a flux towards copper. The test is applicable to all fluxes of type 1 as defined in ISO 9454-1.

References

Advertisement