SNV - SN EN ISO 5171

Gas welding equipment - Pressure gauges used in welding, cutting and allied processes

active, Most Current
Organization: SNV
Publication Date: 1 December 2019
Status: active
Page Count: 24
ICS Code (Welding equipment): 25.160.30
scope:

This document specifies requirements for Bourdon-tube pressure gauges normally used with compressed gas systems at pressures up to 30 MPa (300 bar) in welding, cutting and allied processes. It also covers use for dissolved acetylene and for liquefied gases under pressure. It does not cover gauges for acetylene in acetylene-manufacturing plants.

Document History

SN EN ISO 5171
December 1, 2019
Gas welding equipment - Pressure gauges used in welding, cutting and allied processes
This document specifies requirements for Bourdon-tube pressure gauges normally used with compressed gas systems at pressures up to 30 MPa (300 bar) in welding, cutting and allied processes. It also...
July 1, 2010
Gas welding equipment - Pressure gauges used in welding, cutting and allied processes
This International Standard specifies requirements for Bourdon-tube pressure gauges normally used with compressed gas systems at pressures up to 30 MPa (300 bar) in welding, cutting and allied...

References

Advertisement