CSA ISO/IEC 11179-3
Information technology — Metadata registries (MDR) — Part 3: Registry metamodel and basic attributes AMENDMENT 1
active, Most Current
Buy Now
| Organization: | CSA |
| Publication Date: | 1 January 2020 |
| Status: | active |
| Page Count: | 27 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
Document History
CSA ISO/IEC 11179-3
January 1, 2020
Information technology — Metadata registries (MDR) — Part 3: Registry metamodel and basic attributes AMENDMENT 1
A description is not available for this item.
January 1, 2015
Information technology — Metadata registries (MDR) — Part 3: Registry metamodel and basic attributes
Scope – Structure of a metadata registry
Clauses 5 through 11 specify the structure of a metadata registry in the form of a conceptual data model.
While the model diagrams are presented in UML...
December 1, 2004
Information technology - Metadata registries (MDR) Part 3: Registry metamodel and basic attributes
The primary purpose of ISO/IEC 11179-3 is to specify the structure of a Mefadafa Registry (see 1.1). ISO/IEC 11179-3 also specifies basic attributes which are required to describe metadata items, and...
December 1, 2004
Information technology - Metadata registries (MDR) - Part 3: Registry metamodel and basic attributes
The primary purpose of ISO/IEC 11179-3 is to specify the structure of a Metadata Registry (see 1.1). ISO/IEC 11179-3 also specifies basic attributes which are required to describe metadata items, and...
December 1, 2004
Information Technology - Metadata registries (MDR) Part 3: Registry metamodel and basic attributes
The primary purpose of ISO/IEC 11179-3 is to specify the structure of a Metadata Registry (see 1.1). ISO/IEC 11179-3 also specifies basic attributes which are required to describe metadata items, and...
March 1, 2000
Information Technology - Specification and Standardization of Data Elements - Part 3: Basic Attributes of Data Elements
This part of ISO/IEC 11179 specifies attributes of data elements. It is limited to a set of basic attributes independently of their usage in application systems, databases, data interchange messages,...
March 1, 2000
Information Technology - Specification and Standardization of Data Elements - Part 3: Basic Attributes of Data Elements
This part of ISO/IEC 11179 specifies attributes of data elements. It is limited to a set of basic attributes independently of their usage in application systems, databases, data interchange messages,...