CSA - CAN/CSA-ISO/IEC-11179-3-04
Information Technology - Metadata registries (MDR) Part 3: Registry metamodel and basic attributes
| Organization: | CSA |
| Publication Date: | 1 December 2004 |
| Status: | inactive |
| Page Count: | 112 |
| ICS Code (Information coding): | 35.040 |
scope:
The primary purpose of ISO/IEC 11179-3 is to specify the structure of a Metadata Registry (see 1.1). ISO/IEC 11179-3 also specifies basic attributes which are required to describe metadata items, and which may be used in situations where a complete metadata registry is not appropriate (e.g. in the specification of other International Standards) (see 1.2).
identifies aspects not currently addressed.
provides examples of activities where ISO/IEC 11179-3 may be applied.
Document History