AENOR - UNE-EN ISO 13934-1 ERTA

TEXTILES. TENSILE PROPERTIES OF FABRICS. PART 1: DETERMINATION OF MAXIMUM FORCE AND ELONGATION AT MAXIMUM FORCE USING THE STRIP METHOD (ISO 13934-1:1999)

inactive
Organization: AENOR
Publication Date: 22 February 2000
Status: inactive
Page Count: 2
ICS Code (Textile fabrics): 59.080.30

Document History

June 26, 2013
Textiles - Tensile properties of fabrics - Part 1: Determination of maximum force and elongation at maximum force using the strip method (ISO 13934-1:2013)
A description is not available for this item.
UNE-EN ISO 13934-1 ERTA
February 22, 2000
TEXTILES. TENSILE PROPERTIES OF FABRICS. PART 1: DETERMINATION OF MAXIMUM FORCE AND ELONGATION AT MAXIMUM FORCE USING THE STRIP METHOD (ISO 13934-1:1999)
A description is not available for this item.
September 21, 1999
TEXTILES. TENSILE PROPERTIES OF FABRICS. PART 1: DETERMINATION OF MAXIMUM FORCE AND ELONGATION AT MAXIMUM FORCE USING THE STRIP METHOD (ISO 13934-1:1999)
A description is not available for this item.
Advertisement