AENOR - UNE-EN ISO 13934-1
Textiles - Tensile properties of fabrics - Part 1: Determination of maximum force and elongation at maximum force using the strip method (ISO 13934-1:2013)
active, Most Current
| Organization: | AENOR |
| Publication Date: | 26 June 2013 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Textile fabrics): | 59.080.30 |
Document History
UNE-EN ISO 13934-1
June 26, 2013
Textiles - Tensile properties of fabrics - Part 1: Determination of maximum force and elongation at maximum force using the strip method (ISO 13934-1:2013)
A description is not available for this item.
February 22, 2000
TEXTILES. TENSILE PROPERTIES OF FABRICS. PART 1: DETERMINATION OF MAXIMUM FORCE AND ELONGATION AT MAXIMUM FORCE USING THE STRIP METHOD (ISO 13934-1:1999)
A description is not available for this item.
September 21, 1999
TEXTILES. TENSILE PROPERTIES OF FABRICS. PART 1: DETERMINATION OF MAXIMUM FORCE AND ELONGATION AT MAXIMUM FORCE USING THE STRIP METHOD (ISO 13934-1:1999)
A description is not available for this item.