ISO 11591
Small craft — Field of vision from the steering position
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 October 2020 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Small craft): | 47.080 |
scope:
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance with ISO 8666:2016.
Document History
October 1, 2022
Small craft — Field of vision from the steering position AMENDMENT 1
A description is not available for this item.
ISO 11591
October 1, 2020
Small craft — Field of vision from the steering position
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance...
March 1, 2019
Small craft — Field of vision from the steering position
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance...
September 15, 2011
Small craft, engine-driven — Field of vision from helm position
This International Standard specifies requirements for the field of vision from the helm position, forward and astern, in engine-driven small craft of up to 24 m length of hull.
It is not applicable...
December 15, 2000
Small Craft, Engine-Driven - Field of Vision from Helm Position
A description is not available for this item.