ISO 11591

Small craft, engine-driven — Field of vision from helm position

inactive
Buy Now
Organization: ISO
Publication Date: 15 September 2011
Status: inactive
Page Count: 14
ICS Code (Small craft): 47.080
scope:

This International Standard specifies requirements for the field of vision from the helm position, forward and astern, in engine-driven small craft of up to 24 m length of hull.

It is not applicable to:

- tiller-steered craft (3.10) with maximum speed less than 10 knots;

- sailing craft (3.11).

NOTE Small engine driven craft can be operated in a manner and at certain speeds causing trim angles such that vision forward is temporarily obscured. This International Standard cannot assure that a craft can be operated without some temporary loss of vision from the helm position while operating at high trim angles during the transition from displacement to planing mode.

Document History

October 1, 2022
Small craft — Field of vision from the steering position AMENDMENT 1
A description is not available for this item.
October 1, 2020
Small craft — Field of vision from the steering position
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance...
March 1, 2019
Small craft — Field of vision from the steering position
This document specifies requirements for the field of vision from the steering position, forward (horizontally and vertically) and astern, for small craft up to 24 m length of hull (LH) in accordance...
ISO 11591
September 15, 2011
Small craft, engine-driven — Field of vision from helm position
This International Standard specifies requirements for the field of vision from the helm position, forward and astern, in engine-driven small craft of up to 24 m length of hull. It is not applicable...
December 15, 2000
Small Craft, Engine-Driven - Field of Vision from Helm Position
A description is not available for this item.

References

Advertisement