CEI EN 60947-2

Low-voltage switchgear and controlgear Part 2: Circuit-breakers

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 July 2020
Status: active
Page Count: 136
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

This part of IEC 60947 series applies to circuit-breakers, intended to be installed and operated by instructed or skilled persons, the main contacts of which are intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V d.c.; it also contains additional requirements for integrally fused circuit-breakers.

For certain specific applications (for example traction, rolling mills, marine service, downstream of variable frequency drives, use in explosive atmospheres), particular or additional requirements may be necessary.

Document History

CEI EN 60947-2
July 1, 2020
Low-voltage switchgear and controlgear Part 2: Circuit-breakers
This part of IEC 60947 series applies to circuit-breakers, intended to be installed and operated by instructed or skilled persons, the main contacts of which are intended to be connected to circuits,...
March 1, 2019
Low-voltage switchgear and controlgear Part 2: Circuit-breakers
A description is not available for this item.
April 1, 2018
Low-voltage switchgear and controlgear Part 2: Circuit-breakers
Scope and object This part of IEC 60947 series applies to circuit-breakers, the main contacts of which are intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V...
July 1, 2014
Low-voltage switchgear and controlgear Part 2: Circuit-breakers
Scope and object Operation and behaviour in case of overload and operation and behaviour in case of short-circuit, including co-ordination in service (selectivity and back-up protection);
October 1, 2010
Low-voltage switchgear and controlgear Part 2: Circuit-breakers
La presente Variante aggiorna riferimenti normativi e definizioni e modifica paragrafi relativi a dati di targa, prescrizioni di costruzione e modalità di prova con particolare riferimento agli...
July 1, 2007
Low-voltage switchgear and controlgear - Part 2: Circuit-breakers
Scope and object Replace the existing item b)2) of this subclause by the following new item b)2): 2) operation and behaviour in case of overload and operation and behaviour in case of...
July 1, 2007
Low-voltage switchgear and controlgear - Part 2: Circuit-breakers
La presente Norma si applica agli interruttori automatici i cui contatti principali sono da inserire in circuiti di tensione nominale non superiore a 1000 V c.a. e 1500 V c.c.; essa contiene inoltre...
November 1, 2004
Apparecchiature a bassa tensione - Parte 2: Interruttori automatici
La presente Norma si applica agli interruttori automatici i cui contatti principali sono da inserire in circuiti di tensione nominale non superiore a 1000 V c.a. e 1500 V c.c.; essa contiene inoltre...
July 1, 2002
Apparecchiature a bassa tensione - Parte 2: Interruttori automatici
La presente Norma é annullata e sostituita dalla Nuova edizione, CEI EN 60947-2:2004-11 (CEI 17-5); tuttavia rimane applicabile fino al 01-06-2006.
January 1, 2001
Apparecchiature a bassa tensione - Parte 2: Interruttori automatici
Trattasi di Errata Corrige al solo testo Italiano. La presente Norma é annullata e sostituita dalla Nuova edizione, CEI EN 60947-2:2004-11 (CEI 17-5); tuttavia rimane applicabile fino al 01-06-2006.
February 1, 1999
Apparecchiature a bassa tensione - Parte 2: Interruttori automatici
La presente Norma é annullata e sostituita dalla Nuova edizione, CEI EN 60947-2:2004-11 (CEI 17-5); tuttavia rimane applicabile fino al 01-06-2006.
October 1, 1998
Apparecchiature a bassa tensione - Parte 2: Interruttori automatici
La presente Norma si applica agli interruttori automatici i cui contatti principali sono da inserire in circuiti di tensione nominale non superiore a 1000 V c.a. e 1500 V c.c.; essa contiene inoltre...
December 1, 1993
Variante n. 1
La presente variante comprende: - l'Appendice A, relativa al coordinamento in condizioni di cortocircuito tra un interruttore e un altro dispositivo di protezione associato; - la nuova Appendice B,...
September 1, 1992
Apparecchiature a bassa tensione - Parte 2: Interruttori automatici
Versione italiana della Norma Europea CENELEC EN 60947-2, con versione inglese a fronte, equivalente alla Pubblicazione IEC 947-2 (1989) più Corrigenda 1989 e 1990, la Norma si applica agli...

References

Advertisement