CEI - EN 60947-2/A2

Low-voltage switchgear and controlgear - Part 2: Circuit-breakers

inactive
Organization: CEI
Publication Date: 1 July 2007
Status: inactive
Page Count: 26
ICS Code (Low voltage switchgear and controlgear): 29.130.20
scope:

Scope and object

Replace the existing item b)2) of this subclause by the following new item b)2):

2) operation and behaviour in case of overload and operation and behaviour in case of short-circuit, including co-ordination in service (selectivity and back-up protection);

Document History

July 1, 2020
Low-voltage switchgear and controlgear Part 2: Circuit-breakers
This part of IEC 60947 series applies to circuit-breakers, intended to be installed and operated by instructed or skilled persons, the main contacts of which are intended to be connected to circuits,...
March 1, 2019
Low-voltage switchgear and controlgear Part 2: Circuit-breakers
A description is not available for this item.
April 1, 2018
Low-voltage switchgear and controlgear Part 2: Circuit-breakers
Scope and object This part of IEC 60947 series applies to circuit-breakers, the main contacts of which are intended to be connected to circuits, the rated voltage of which does not exceed 1 000 V...
July 1, 2014
Low-voltage switchgear and controlgear Part 2: Circuit-breakers
Scope and object Operation and behaviour in case of overload and operation and behaviour in case of short-circuit, including co-ordination in service (selectivity and back-up protection);
October 1, 2010
Low-voltage switchgear and controlgear Part 2: Circuit-breakers
La presente Variante aggiorna riferimenti normativi e definizioni e modifica paragrafi relativi a dati di targa, prescrizioni di costruzione e modalità di prova con particolare riferimento agli...
EN 60947-2/A2
July 1, 2007
Low-voltage switchgear and controlgear - Part 2: Circuit-breakers
Scope and object Replace the existing item b)2) of this subclause by the following new item b)2): 2) operation and behaviour in case of overload and operation and behaviour in case of...
July 1, 2007
Low-voltage switchgear and controlgear - Part 2: Circuit-breakers
La presente Norma si applica agli interruttori automatici i cui contatti principali sono da inserire in circuiti di tensione nominale non superiore a 1000 V c.a. e 1500 V c.c.; essa contiene inoltre...
November 1, 2004
Apparecchiature a bassa tensione - Parte 2: Interruttori automatici
La presente Norma si applica agli interruttori automatici i cui contatti principali sono da inserire in circuiti di tensione nominale non superiore a 1000 V c.a. e 1500 V c.c.; essa contiene inoltre...
July 1, 2002
Apparecchiature a bassa tensione - Parte 2: Interruttori automatici
La presente Norma é annullata e sostituita dalla Nuova edizione, CEI EN 60947-2:2004-11 (CEI 17-5); tuttavia rimane applicabile fino al 01-06-2006.
January 1, 2001
Apparecchiature a bassa tensione - Parte 2: Interruttori automatici
Trattasi di Errata Corrige al solo testo Italiano. La presente Norma é annullata e sostituita dalla Nuova edizione, CEI EN 60947-2:2004-11 (CEI 17-5); tuttavia rimane applicabile fino al 01-06-2006.
February 1, 1999
Apparecchiature a bassa tensione - Parte 2: Interruttori automatici
La presente Norma é annullata e sostituita dalla Nuova edizione, CEI EN 60947-2:2004-11 (CEI 17-5); tuttavia rimane applicabile fino al 01-06-2006.
October 1, 1998
Apparecchiature a bassa tensione - Parte 2: Interruttori automatici
La presente Norma si applica agli interruttori automatici i cui contatti principali sono da inserire in circuiti di tensione nominale non superiore a 1000 V c.a. e 1500 V c.c.; essa contiene inoltre...
December 1, 1993
Variante n. 1
La presente variante comprende: - l'Appendice A, relativa al coordinamento in condizioni di cortocircuito tra un interruttore e un altro dispositivo di protezione associato; - la nuova Appendice B,...
September 1, 1992
Apparecchiature a bassa tensione - Parte 2: Interruttori automatici
Versione italiana della Norma Europea CENELEC EN 60947-2, con versione inglese a fronte, equivalente alla Pubblicazione IEC 947-2 (1989) più Corrigenda 1989 e 1990, la Norma si applica agli...
Advertisement