SNV - SN EN ISO 12183
Nuclear fuel technology - Controlled-potential coulometric assay of plutonium
| Organization: | SNV |
| Publication Date: | 1 January 2020 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Fissile materials and nuclear fuel technology): | 27.120.30 |
scope:
ISO 12183:2016 describes an analytical method for the electrochemical assay of pure plutonium nitrate solutions of nuclear grade, with a total uncertainty not exceeding ±0,2 % at the confidence level of 0,95 for a single determination (coverage factor, K = 2). The method is suitable for aqueous solutions containing more than 0,5 g/L plutonium and test samples containing between 4 mg and 15 mg of plutonium. Application of this technique to solutions containing less than 0,5 g/L and test samples containing less than 4 mg of plutonium requires experimental demonstration by the user that applicable data quality objectives will be met. For some applications, purification of test samples by anion exchange is required before measurement to remove interfering substances when present in significant amounts.
Document History