ANSI N15.51

Methods of Nuclear Material Control - Measurement Control Program – Nuclear Materials Analytical Chemistry Laboratory

active, Most Current
Buy Now
Organization: ANSI
Publication Date: 27 October 2017
Status: active
Page Count: 56
scope:

This standard is based on ANSI N15.41-1984 (R1994), Derivation of Measurement Control Programs - General Principles [8], which provides the general principles of a measurement control program. This N 15.51 standard, although limited to the principal elements of a measurement control program for an analytical chemistry laboratory supporting nuclear materials programs, has elements that are also applicable to other analytical laboratories. (Measurement control programs for nondestructive analysis are discussed in N 15.36. [9])

Measurement control elements specific for bulk measurements (mass and volume) from processes and specific process sampling techniques are not addressed in detail in this standard, nor are special analytical techniques such as mass spectrometry and calorimetry. These subjects are treated in other standards within this series.

Purpose.

The purpose of this standard is to provide the principal elements for the development and implementation of a comprehensive measurement control program for analytical chemistry laboratories supporting the management of nuclear materials.

The elements addressed cover both technical and administrative aspects of a laboratory measurement control program. References to supporting publications are provided. Annexes included as part of the standard contain examples that illustrate the general principles presented in the body of the standard

Document History

ANSI N15.51
October 27, 2017
Methods of Nuclear Material Control - Measurement Control Program – Nuclear Materials Analytical Chemistry Laboratory
This standard is based on ANSI N15.41-1984 (R1994), Derivation of Measurement Control Programs - General Principles [8], which provides the general principles of a measurement control program. This N...
October 31, 2007
Methods of Nuclear Material Control - Measurement Control Program – Nuclear Materials Analytical Chemistry Laboratory
This standard is based on N15.41 (see clause 2, Normative References), which provides the general principles of a measurement control program. This N15.51 standard, although limited to the principal...
January 1, 1990
Nuclear Materials Management - Measurement Control Program - Nuclear Materials Analytical Chemistry Laboratory
A description is not available for this item.
January 1, 1990
Nuclear Materials Management - Measurement Control Program - Nuclear Materials Analytical Chemistry Laboratory
A description is not available for this item.

References

Advertisement