SNV - SN EN ISO 13520
Determination of ferrite content in austenitic stainless steel castings
inactive
| Organization: | SNV |
| Publication Date: | 1 November 2019 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Iron and steel castings): | 77.140.80 |
scope:
ISO 13520:2015 specifies procedures which are covered for estimating ferrite content in certain grades of austenitic iron-chromium-nickel
Document History
April 1, 2023
Determination of ferrite content in austenitic stainless steel castings
Procedures are covered for estimating ferrite content in certain grades of austenitic iron-chromiumnickel alloy castings that have compositions balanced to create the formation of ferrite as a second...
SN EN ISO 13520
November 1, 2019
Determination of ferrite content in austenitic stainless steel castings
ISO 13520:2015 specifies procedures which are covered for estimating ferrite content in certain grades of austenitic iron-chromium-nickel alloy castings that have compositions balanced to create the...