SNV - SN EN ISO 13520
Determination of ferrite content in austenitic stainless steel castings
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 April 2023 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Iron and steel castings): | 77.140.80 |
scope:
Procedures are covered for estimating ferrite content in certain grades of austenitic iron-chromiumnickel alloy castings that have compositions balanced to create the formation of ferrite as a second phase in amounts controlled within specified limits. Methods are described for estimating ferrite content by chemical, magnetic and metallographic means.
Document History
SN EN ISO 13520
April 1, 2023
Determination of ferrite content in austenitic stainless steel castings
Procedures are covered for estimating ferrite content in certain grades of austenitic iron-chromiumnickel alloy castings that have compositions balanced to create the formation of ferrite as a second...
November 1, 2019
Determination of ferrite content in austenitic stainless steel castings
ISO 13520:2015 specifies procedures which are covered for estimating ferrite content in certain grades of austenitic iron-chromium-nickel alloy castings that have compositions balanced to create the...