DSF/PREN IEC 60794-1-401

Optical fibre cables – Basic optical cable test procedures – Part 401: Electrical test methods – Short-circuit test (for OPGW, OPPC and OPAC), Method H1

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 12
scope:

The short-circuit test is intended to assess the performance of the OPGW (optical ground wire) or OPPC (optical phase conductor) under typical short-circuit, or the impact on the performance of OPAC (optical attached cable) under short-circuit current on the messenger wire.

Document History

September 20, 2021
Optical fibre cables – Part 1-401: Generic specification – Basic optical cable test procedures – Electrical test methods – Short-circuit test (for OPGW, OPPC and OPAC), Method H1
The short-circuit test is intended to assess the performance of the OPGW (optical ground wire) or OPPC (optical phase conductor) under typical short-circuit, or the impact on the performance of OPAC...
DSF/PREN IEC 60794-1-401
Optical fibre cables – Basic optical cable test procedures – Part 401: Electrical test methods – Short-circuit test (for OPGW, OPPC and OPAC), Method H1
The short-circuit test is intended to assess the performance of the OPGW (optical ground wire) or OPPC (optical phase conductor) under typical short-circuit, or the impact on the performance of OPAC...
Advertisement