DS/EN IEC 60794-1-401
Optical fibre cables – Part 1-401: Generic specification – Basic optical cable test procedures – Electrical test methods – Short-circuit test (for OPGW, OPPC and OPAC), Method H1
active, Most Current
| Organization: | DS |
| Publication Date: | 20 September 2021 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
The short-circuit test is intended to assess the performance of the OPGW (optical ground wire) or OPPC (optical phase conductor) under typical short-circuit, or the impact on the performance of OPAC (optical attached cable) under short-circuit current on the messenger wire.
Document History
DS/EN IEC 60794-1-401
September 20, 2021
Optical fibre cables – Part 1-401: Generic specification – Basic optical cable test procedures – Electrical test methods – Short-circuit test (for OPGW, OPPC and OPAC), Method H1
The short-circuit test is intended to assess the performance of the OPGW (optical ground wire) or OPPC (optical phase conductor) under typical short-circuit, or the impact on the performance of OPAC...
Optical fibre cables – Basic optical cable test procedures – Part 401: Electrical test methods – Short-circuit test (for OPGW, OPPC and OPAC), Method H1
The short-circuit test is intended to assess the performance of the OPGW (optical ground wire) or OPPC (optical phase conductor) under typical short-circuit, or the impact on the performance of OPAC...