DOD - SMD 5962-13231

MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, DC-DC CONVERTER

inactive
Buy Now
Organization: DOD
Publication Date: 13 October 2020
Status: inactive
Page Count: 21
scope:

Scope.

This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

November 5, 2020
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, DC-DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
SMD 5962-13231
October 13, 2020
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, DC-DC CONVERTER
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
May 11, 2017
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
October 9, 2013
MICROCIRCUIT, HYBRID, LINEAR, SINGLE CHANNEL, DC-DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...

References

Advertisement