ISO 8528-3

Reciprocating internal combustion engine driven alternating current generating sets — Part 3: Alternating current generators for generating sets

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2020
Status: active
Page Count: 26
ICS Code (Generating sets): 29.160.40
ICS Code (Internal combustion engines): 27.020
ICS Code (Generators): 29.160.20
scope:

This document specifies the principal characteristics of alternating current (a.c.) generators under the control of their excitation control system when used for reciprocating internal combustion (RIC) engine driven generating set applications and supplements the requirements given in IEC 60034-1. It covers the use of such a.c. generators for land and marine applications, excluding generating sets used on aircraft or to propel land vehicles and locomotives.

NOTE For some specific applications (e.g. essential hospital supplies, high-rise buildings, operation parallel with the grid), supplementary requirements can be necessary. The provisions of this document can be regarded as the basis for establishing any supplementary requirements.

For a.c. generating sets driven by other reciprocating-type prime movers (e.g. steam engines) the provisions of this document can be used as basis for establishing these requirements.

Document History

ISO 8528-3
October 1, 2020
Reciprocating internal combustion engine driven alternating current generating sets — Part 3: Alternating current generators for generating sets
This document specifies the principal characteristics of alternating current (a.c.) generators under the control of their excitation control system when used for reciprocating internal combustion...
July 1, 2005
Reciprocating internal combustion engine driven alternating current generating sets - Part 3: Alternating current generators for generating sets
This part of ISO 8528 specifies the principal characteristics of Alternating Current (a.c.) generators under the control of their voltage regulators when used in generating set applications. It...
January 1, 1993
Reciprocating Internal Combustion Engine Driven Alternating Current Generating Sets - Part 3: Alternating Current Generators for Generating Sets First Edition
A description is not available for this item.

References

Advertisement