ISO 8528-3

Reciprocating internal combustion engine driven alternating current generating sets - Part 3: Alternating current generators for generating sets

inactive
Buy Now
Organization: ISO
Publication Date: 1 July 2005
Status: inactive
Page Count: 20
ICS Code (Generating sets): 29.160.40
ICS Code (Internal combustion engines): 27.020
ICS Code (Generators): 29.160.20
scope:

This part of ISO 8528 specifies the principal characteristics of Alternating Current (a.c.) generators under the control of their voltage regulators when used in generating set applications. It supplements the requirements of IEC 60034-1.

NOTE At present no International Standard is available for asynchronous generators. When such an International Standard is published, this part of ISO 8528 will be revised accordingly.

This part of ISO 8528 applies to a.c. generators used in a.c. generating sets driven by reciprocating internal combustion (RIC) engines for land and marine use, excluding generating sets used on aircraft or to propel land vehicles and locomotives.

For some specific applications (e.g. essential hospital supplies, high-rise buildings), supplementary requirements may be necessary. The provisions of this part of ISO 8528 should be regarded as the basis for establishing any supplementary requirements.

For a.c. generating sets driven by other reciprocating-type prime movers (e.g. steam engines) the provisions of this part of ISO 8528 should be used as a basis for establishing these requirements.

Document History

October 1, 2020
Reciprocating internal combustion engine driven alternating current generating sets — Part 3: Alternating current generators for generating sets
This document specifies the principal characteristics of alternating current (a.c.) generators under the control of their excitation control system when used for reciprocating internal combustion...
ISO 8528-3
July 1, 2005
Reciprocating internal combustion engine driven alternating current generating sets - Part 3: Alternating current generators for generating sets
This part of ISO 8528 specifies the principal characteristics of Alternating Current (a.c.) generators under the control of their voltage regulators when used in generating set applications. It...
January 1, 1993
Reciprocating Internal Combustion Engine Driven Alternating Current Generating Sets - Part 3: Alternating Current Generators for Generating Sets First Edition
A description is not available for this item.

References

Advertisement