SNV - SN EN 4708-107

Aerospace series - Sleeving, heat-shrinkable, for binding, insulation and identification - Part 107: Polytetrafluoroethylene (PTFE) - Operating temperatures -65 °C to 260 °C - Product standard

active, Most Current
Organization: SNV
Publication Date: 1 May 2020
Status: active
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This document specifies the required characteristics for a heat-shrinkable, polytetrafluoroethylene sleeving for use in aircraft electrical systems at operating temperatures between ? 65 °C and 260 °C. This sleeving is basically translucent. It is semi-rigid, and suitable for use where resistance to chemicals and high temperature performance are required. It is flame resistant and available in low and high shrink ratios.

Document History

SN EN 4708-107
May 1, 2020
Aerospace series - Sleeving, heat-shrinkable, for binding, insulation and identification - Part 107: Polytetrafluoroethylene (PTFE) - Operating temperatures -65 °C to 260 °C - Product standard
This document specifies the required characteristics for a heat-shrinkable, polytetrafluoroethylene sleeving for use in aircraft electrical systems at operating temperatures between ? 65 °C and 260...

References

Advertisement