SNV - SN EN ISO 20088-3
Determination of the resistance to cryogenic spillage of insulation materials - Part 3: Jet release
| Organization: | SNV |
| Publication Date: | 1 May 2020 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Petroleum products and natural gas handling equipment): | 75.200 |
scope:
This part of ISO 20088 describes a method for determining the resistance to cryogenic spray on Cryogenic Spillage Protection (CSP) systems. It is applicable where CSP systems are installed on carbon steel and will be in contact with cryogenic fluids. Liquid jet release is potentially formed at high pressure LNG handling section in LNG liquefaction unit, e.g., around 40 - 60 bar operating pressure. Due to high velocity discharge, it may cause severe condition for cryogenic protection coating by large momentum with extreme cryogenic temperature. Liquid nitrogen is used as the cryogenic medium since it has a lower boiling point than liquid natural gas or liquid oxygen and it is not flammable. Additionally, it can be safely used for experiment.
Document History