NPFC - MIL-PRF-32663

RESISTOR, CHIP, FIXED, BULK METAL FOIL, ESTABLISHED RELIABILITY, SPACE LEVEL, GENERAL SPECIFICATION FOR

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 5 October 2020
Status: active
Page Count: 44
scope:

Scope.

This specification covers the general requirements for established reliability (ER), and space level, fixed, bulk metal foil (BMF), ultra-precision chip resistors primarily intended for incorporation into surface mount applications. These resistors have a high degree of stability with respect to time under normal conditions. ER resistors covered by this specification have life failure rates (FR) ranging from 1 percent to 0.001 percent per 1,000 hours (see 1.2.7). These FRs are established at 60 percent confidence on the basis of life tests. Table I provides a summary of performance characteristics for these resistors. Designers are CAUTIONED on using these resistors in high power pulse applications (see 6.7).

intended Use:

The chip resistors covered by this specification are military unique due to the fact that these devices must be able to operate satisfactorily in military systems under the following demanding... View More

Document History

MIL-PRF-32663
October 5, 2020
RESISTOR, CHIP, FIXED, BULK METAL FOIL, ESTABLISHED RELIABILITY, SPACE LEVEL, GENERAL SPECIFICATION FOR
Scope. This specification covers the general requirements for established reliability (ER), and space level, fixed, bulk metal foil (BMF), ultra-precision chip resistors primarily intended for...
October 5, 2020
RESISTOR, CHIP, FIXED, BULK METAL FOIL, ESTABLISHED RELIABILITY, SPACE LEVEL, GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement